Visual Communications Company, Inc. Panel Mount Indicator, Led, 4.01Mm, Green, 1.8V; Led Color Vcc (Visual Communications Company) 5110F5LC

Description
PANEL MOUNT INDICATOR, LED, 4.01MM, GREEN, 1.8V; LED Color:Green; Operating Voltage:1.8VDC; Mounting Hole Dia:4.01mm; Forward Current If:2mA; Luminous Intensity:2.1mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.01MM, GREEN, 1.8V; LED Color:Green; Operating Voltage:1.8VDC; Mounting Hole Dia:4.01mm; Forward Current If:2mA; Luminous Intensity:2.1mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.01Mm, Green, 1.8V; Led Color Vcc (Visual Communications Company) - 17M8447 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.01Mm, Green, 1.8V; Led Color Vcc (Visual Communications Company)
17M8447
Panel Mount Indicator, Led, 4.01Mm, Green, 1.8V; Led Color Vcc (Visual Communications Company) 17M8447
PANEL MOUNT INDICATOR, LED, 4.01MM, GREEN, 1.8V; LED Color:Green; Operating Voltage:1.8VDC; Mounting Hole Dia:4.01mm; Forward Current If:2mA; Luminous Intensity:2.1mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.01MM, GREEN, 1.8V; LED Color:Green; Operating Voltage:1.8VDC; Mounting Hole Dia:4.01mm; Forward Current If:2mA; Luminous Intensity:2.1mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17M8447
Product Name Panel Mount Indicator, Led, 4.01Mm, Green, 1.8V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - ASMT-QWBE-NFHDE-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 4750 K
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details