Visual Communications Company, Inc. Panel Mount Indicator, Led, 4.01Mm, Green, 2.2V; Led Color Vcc (Visual Communications Company) 5110F5

Description
PANEL MOUNT INDICATOR, LED, 4.01MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:4.01mm; Forward Current If:20mA; Luminous Intensity:16mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.01MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:4.01mm; Forward Current If:20mA; Luminous Intensity:16mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.01Mm, Green, 2.2V; Led Color Vcc (Visual Communications Company) - 93K6784 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.01Mm, Green, 2.2V; Led Color Vcc (Visual Communications Company)
93K6784
Panel Mount Indicator, Led, 4.01Mm, Green, 2.2V; Led Color Vcc (Visual Communications Company) 93K6784
PANEL MOUNT INDICATOR, LED, 4.01MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:4.01mm; Forward Current If:20mA; Luminous Intensity:16mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.01MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:4.01mm; Forward Current If:20mA; Luminous Intensity:16mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Indicator, Green, 2.2V, 3.99Mm; Led Colour Vcc (Visual Communications Company) - 51AJ9346 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 2.2V, 3.99Mm; Led Colour Vcc (Visual Communications Company)
51AJ9346
Panel Indicator, Green, 2.2V, 3.99Mm; Led Colour Vcc (Visual Communications Company) 51AJ9346
PANEL INDICATOR, GREEN, 2.2V, 3.99MM; LED Colour:Green; Operating Voltage:2.2V; Mounting Hole Dia:3.99mm; Forward Current If:30mA; Luminous Intensity:16mcd; IP / NEMA Rating:-; Product Range:5110 Series; SVHC:No SVHC (27 RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 2.2V, 3.99MM; LED Colour:Green; Operating Voltage:2.2V; Mounting Hole Dia:3.99mm; Forward Current If:30mA; Luminous Intensity:16mcd; IP / NEMA Rating:-; Product Range:5110 Series; SVHC:No SVHC (27 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93K6784 51AJ9346
Product Name Panel Mount Indicator, Led, 4.01Mm, Green, 2.2V; Led Color Vcc (Visual Communications Company) Panel Indicator, Green, 2.2V, 3.99Mm; Led Colour Vcc (Visual Communications Company)
LED Type Green; Green Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - 516-ASCB-RTF2-0A307DKR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
Luminous Intensity 6 milliCandela
View Details