Visual Communications Company, Inc. Panel Mount Indicator, Led, 4.01Mm, Green, 12V; Led Color Vcc (Visual Communications Company) 5110F5-12V

Description
PANEL MOUNT INDICATOR, LED, 4.01MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:4.01mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.01MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:4.01mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.01Mm, Green, 12V; Led Color Vcc (Visual Communications Company) - 93K6785 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.01Mm, Green, 12V; Led Color Vcc (Visual Communications Company)
93K6785
Panel Mount Indicator, Led, 4.01Mm, Green, 12V; Led Color Vcc (Visual Communications Company) 93K6785
PANEL MOUNT INDICATOR, LED, 4.01MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:4.01mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.01MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:4.01mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6785
Product Name Panel Mount Indicator, Led, 4.01Mm, Green, 12V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AAMD-CB33-STC02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details