Visual Communications Company, Inc. Panel Mount Indicator, Led, 4.01Mm, Amber, 5V; Led Color Vcc (Visual Communications Company) 5110F3-5V

Description
PANEL MOUNT INDICATOR, LED, 4.01MM, AMBER, 5V; LED Color:Amber; Operating Voltage:5VDC; Mounting Hole Dia:4.01mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Amber RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 4.01MM, AMBER, 5V; LED Color:Amber; Operating Voltage:5VDC; Mounting Hole Dia:4.01mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Amber RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.01Mm, Amber, 5V; Led Color Vcc (Visual Communications Company) - 92F3599 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.01Mm, Amber, 5V; Led Color Vcc (Visual Communications Company)
92F3599
Panel Mount Indicator, Led, 4.01Mm, Amber, 5V; Led Color Vcc (Visual Communications Company) 92F3599
PANEL MOUNT INDICATOR, LED, 4.01MM, AMBER, 5V; LED Color:Amber; Operating Voltage:5VDC; Mounting Hole Dia:4.01mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Amber RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.01MM, AMBER, 5V; LED Color:Amber; Operating Voltage:5VDC; Mounting Hole Dia:4.01mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92F3599
Product Name Panel Mount Indicator, Led, 4.01Mm, Amber, 5V; Led Color Vcc (Visual Communications Company)
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Brightness LED - CLM1B-AKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details
High brightness Lens Type LED - CSL0901PT - ROHM Semiconductor USA, LLC
Specs
LED Type Green
Peak Wavelength 560 nm (5600 Å)
Optical Power Output 50 milliwatts
View Details
4 suppliers