Visual Communications Company, Inc. Panel Mount Indicator, Led, 4.01Mm, Amber, 12V; Led Color Vcc (Visual Communications Company) 5110F3-12V

Description
PANEL MOUNT INDICATOR, LED, 4.01MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12VDC; Mounting Hole Dia:4.01mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:T-1 (3mm) RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.01MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12VDC; Mounting Hole Dia:4.01mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:T-1 (3mm) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.01Mm, Amber, 12V; Led Color Vcc (Visual Communications Company) - 93K6783 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.01Mm, Amber, 12V; Led Color Vcc (Visual Communications Company)
93K6783
Panel Mount Indicator, Led, 4.01Mm, Amber, 12V; Led Color Vcc (Visual Communications Company) 93K6783
PANEL MOUNT INDICATOR, LED, 4.01MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12VDC; Mounting Hole Dia:4.01mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:T-1 (3mm) RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.01MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12VDC; Mounting Hole Dia:4.01mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:T-1 (3mm) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6783
Product Name Panel Mount Indicator, Led, 4.01Mm, Amber, 12V; Led Color Vcc (Visual Communications Company)
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details