Visual Communications Company, Inc. Panel Mount Indicator, Led, 4.01Mm, Red, 2V; Led Color Vcc (Visual Communications Company) 5110F1LC

Description
PANEL MOUNT INDICATOR, LED, 4.01MM, RED, 2V; LED Color:Red; Operating Voltage:1.8VDC; Mounting Hole Dia:4.01mm; Forward Current If:2mA; Luminous Intensity:2.5mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.01MM, RED, 2V; LED Color:Red; Operating Voltage:1.8VDC; Mounting Hole Dia:4.01mm; Forward Current If:2mA; Luminous Intensity:2.5mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.01Mm, Red, 2V; Led Color Vcc (Visual Communications Company) - 16M0863 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.01Mm, Red, 2V; Led Color Vcc (Visual Communications Company)
16M0863
Panel Mount Indicator, Led, 4.01Mm, Red, 2V; Led Color Vcc (Visual Communications Company) 16M0863
PANEL MOUNT INDICATOR, LED, 4.01MM, RED, 2V; LED Color:Red; Operating Voltage:1.8VDC; Mounting Hole Dia:4.01mm; Forward Current If:2mA; Luminous Intensity:2.5mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.01MM, RED, 2V; LED Color:Red; Operating Voltage:1.8VDC; Mounting Hole Dia:4.01mm; Forward Current If:2mA; Luminous Intensity:2.5mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16M0863
Product Name Panel Mount Indicator, Led, 4.01Mm, Red, 2V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1054-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details