Visual Communications Company, Inc. Panel Mount Indicator, Led, 4.01Mm, Red, 2V; Led Color Vcc (Visual Communications Company) 5110F1

Description
PANEL MOUNT INDICATOR, LED, 4.01MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:4.01mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.01MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:4.01mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.01Mm, Red, 2V; Led Color Vcc (Visual Communications Company) - 93F7470 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.01Mm, Red, 2V; Led Color Vcc (Visual Communications Company)
93F7470
Panel Mount Indicator, Led, 4.01Mm, Red, 2V; Led Color Vcc (Visual Communications Company) 93F7470
PANEL MOUNT INDICATOR, LED, 4.01MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:4.01mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.01MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:4.01mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93F7470
Product Name Panel Mount Indicator, Led, 4.01Mm, Red, 2V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Led, 1W, Aveon, Amber, 50Lm; Led Colour Broadcom - 36AJ8243 - Newark, An Avnet Company
Specs
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
Forward Voltage 2.1 volts
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details