Visual Communications Company, Inc. Panel Mount Indicator, Led, 4.01Mm, Red, 5V; Led Color Vcc (Visual Communications Company) 5110F1-5V

Description
PANEL MOUNT INDICATOR, LED, 4.01MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:4.01mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.01MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:4.01mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.01Mm, Red, 5V; Led Color Vcc (Visual Communications Company) - 92F3598 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.01Mm, Red, 5V; Led Color Vcc (Visual Communications Company)
92F3598
Panel Mount Indicator, Led, 4.01Mm, Red, 5V; Led Color Vcc (Visual Communications Company) 92F3598
PANEL MOUNT INDICATOR, LED, 4.01MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:4.01mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.01MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:4.01mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92F3598
Product Name Panel Mount Indicator, Led, 4.01Mm, Red, 5V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
High Brightness SMT Round Tinted Green LED with 30° Viewing Angle - ALMD-CM3F-Y1002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
4 suppliers
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details