Visual Communications Company, Inc. Panel Mount Indicator, Led, 4.01Mm, Red, 12V; Led Color Vcc (Visual Communications Company) 5110F1-12V

Description
PANEL MOUNT INDICATOR, LED, 4.01MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:4.01mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.01MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:4.01mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.01Mm, Red, 12V; Led Color Vcc (Visual Communications Company) - 16M1416 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.01Mm, Red, 12V; Led Color Vcc (Visual Communications Company)
16M1416
Panel Mount Indicator, Led, 4.01Mm, Red, 12V; Led Color Vcc (Visual Communications Company) 16M1416
PANEL MOUNT INDICATOR, LED, 4.01MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:4.01mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.01MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:4.01mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16M1416
Product Name Panel Mount Indicator, Led, 4.01Mm, Red, 12V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-AAA3528BGRS/129/C3DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 630 nm (4650 to 6300 Å)
View Details