Visual Communications Company, Inc. Panel Mount Indicator, Led, 6.35Mm, Green, 5V; Led Color Vcc (Visual Communications Company) 5102H5-5V

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:12mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:12mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Green, 5V; Led Color Vcc (Visual Communications Company) - 93F3485 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Green, 5V; Led Color Vcc (Visual Communications Company)
93F3485
Panel Mount Indicator, Led, 6.35Mm, Green, 5V; Led Color Vcc (Visual Communications Company) 93F3485
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:12mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series; Colour:GreenRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:12mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93F3485
Product Name Panel Mount Indicator, Led, 6.35Mm, Green, 5V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
View Details