Visual Communications Company, Inc. Panel Mount Indicator, Led, 6.35Mm, Green, 12V; Led Color Vcc (Visual Communications Company) 5102H5-12V

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:4mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:4mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Green, 12V; Led Color Vcc (Visual Communications Company) - 18M8154 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Green, 12V; Led Color Vcc (Visual Communications Company)
18M8154
Panel Mount Indicator, Led, 6.35Mm, Green, 12V; Led Color Vcc (Visual Communications Company) 18M8154
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:4mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:4mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 18M8154
Product Name Panel Mount Indicator, Led, 6.35Mm, Green, 12V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-EL2K-WXL02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details