Visual Communications Company, Inc. Panel Mount Indicator, Led, 6.35Mm, Amber, 5V; Led Color Vcc (Visual Communications Company) 5102H3-5V

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, AMBER, 5V; LED Color:Amber; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series; Colour:AmberRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, AMBER, 5V; LED Color:Amber; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series; Colour:AmberRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Amber, 5V; Led Color Vcc (Visual Communications Company) - 93F3486 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Amber, 5V; Led Color Vcc (Visual Communications Company)
93F3486
Panel Mount Indicator, Led, 6.35Mm, Amber, 5V; Led Color Vcc (Visual Communications Company) 93F3486
PANEL MOUNT INDICATOR, LED, 6.35MM, AMBER, 5V; LED Color:Amber; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series; Colour:AmberRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, AMBER, 5V; LED Color:Amber; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series; Colour:AmberRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93F3486
Product Name Panel Mount Indicator, Led, 6.35Mm, Amber, 5V; Led Color Vcc (Visual Communications Company)
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-BAS-CZ0A0452-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers