Visual Communications Company, Inc. Panel Mount Indicator, Led, 6.35Mm, Amber, 12V; Led Color Vcc (Visual Communications Company) 5102H3-12V

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:4mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:4mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Amber, 12V; Led Color Vcc (Visual Communications Company) - 93F3489 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Amber, 12V; Led Color Vcc (Visual Communications Company)
93F3489
Panel Mount Indicator, Led, 6.35Mm, Amber, 12V; Led Color Vcc (Visual Communications Company) 93F3489
PANEL MOUNT INDICATOR, LED, 6.35MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:4mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:4mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93F3489
Product Name Panel Mount Indicator, Led, 6.35Mm, Amber, 12V; Led Color Vcc (Visual Communications Company)
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Reverse mount available chip LED - SML-811WT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details