Visual Communications Company, Inc. Panel Mount Indicator, Led, 6.35Mm, Red, 5V; Led Color Vcc (Visual Communications Company) 5102H1-5V

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:6mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:6mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Red, 5V; Led Color Vcc (Visual Communications Company) - 93F3484 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Red, 5V; Led Color Vcc (Visual Communications Company)
93F3484
Panel Mount Indicator, Led, 6.35Mm, Red, 5V; Led Color Vcc (Visual Communications Company) 93F3484
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:6mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:6mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93F3484
Product Name Panel Mount Indicator, Led, 6.35Mm, Red, 5V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
3W Tricolor High Power LED - ASMT-MT00-00001 - Broadcom Inc.
Specs
LED Type Red; Green; Blue; Multi-Colored; Tri-Color
Peak Wavelength 465 to 636 nm (4650 to 6360 Å)
Viewing Angle 120 degrees
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details