Visual Communications Company, Inc. Panel Mount Indicator, Led, 6.45Mm, Green, 2.1V; Led Color Vcc (Visual Communications Company) 5101H5

Description
PANEL MOUNT INDICATOR, LED, 6.45MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:6.45mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.45MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:6.45mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.45Mm, Green, 2.1V; Led Color Vcc (Visual Communications Company) - 18M8152 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.45Mm, Green, 2.1V; Led Color Vcc (Visual Communications Company)
18M8152
Panel Mount Indicator, Led, 6.45Mm, Green, 2.1V; Led Color Vcc (Visual Communications Company) 18M8152
PANEL MOUNT INDICATOR, LED, 6.45MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:6.45mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.45MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:6.45mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 18M8152
Product Name Panel Mount Indicator, Led, 6.45Mm, Green, 2.1V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED White Lighting - ASMT-QWBE-NFHCE-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 5300 K
View Details