Visual Communications Company, Inc. Panel Indicator, 6.35Mm, Yellow, 12V; Led Color Vcc (Visual Communications Company) 5100H7FL

Description
PANEL INDICATOR, 6.35MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6.35MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6.35Mm, Yellow, 12V; Led Color Vcc (Visual Communications Company) - 05C1587 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6.35Mm, Yellow, 12V; Led Color Vcc (Visual Communications Company)
05C1587
Panel Indicator, 6.35Mm, Yellow, 12V; Led Color Vcc (Visual Communications Company) 05C1587
PANEL INDICATOR, 6.35MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes

PANEL INDICATOR, 6.35MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05C1587
Product Name Panel Indicator, 6.35Mm, Yellow, 12V; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-WAN-CCADA151-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details