Visual Communications Company, Inc. Panel Mount Indicator, Led, 6.35Mm, Yellow, 2.1V; Led Color Vcc (Visual Communications Company) 5100H7

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Yellow, 2.1V; Led Color Vcc (Visual Communications Company) - 18M8149 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Yellow, 2.1V; Led Color Vcc (Visual Communications Company)
18M8149
Panel Mount Indicator, Led, 6.35Mm, Yellow, 2.1V; Led Color Vcc (Visual Communications Company) 18M8149
PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 18M8149
Product Name Panel Mount Indicator, Led, 6.35Mm, Yellow, 2.1V; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
1W Mini High Power LED - ASMT-JH10-ARS01 - Broadcom Inc.
Specs
LED Type Red; Orange; Multi-Colored; Red-Orange
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 165 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details