Visual Communications Company, Inc. Panel Mount Indicator, Led, 6.35Mm, Amber, 2V; Led Color Vcc (Visual Communications Company) 5100H3

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, AMBER, 2V; LED Color:Amber; Operating Voltage:2VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series; Colour:AmberRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, AMBER, 2V; LED Color:Amber; Operating Voltage:2VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series; Colour:AmberRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Amber, 2V; Led Color Vcc (Visual Communications Company) - 18M8148 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Amber, 2V; Led Color Vcc (Visual Communications Company)
18M8148
Panel Mount Indicator, Led, 6.35Mm, Amber, 2V; Led Color Vcc (Visual Communications Company) 18M8148
PANEL MOUNT INDICATOR, LED, 6.35MM, AMBER, 2V; LED Color:Amber; Operating Voltage:2VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series; Colour:AmberRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, AMBER, 2V; LED Color:Amber; Operating Voltage:2VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series; Colour:AmberRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 18M8148
Product Name Panel Mount Indicator, Led, 6.35Mm, Amber, 2V; Led Color Vcc (Visual Communications Company)
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details