Visual Communications Company, Inc. Panel Indicator, 6.35Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company) 5100H1LC

Description
PANEL INDICATOR, 6.35MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.8V; Mounting Hole Dia:6.35mm; Forward Current If:2mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6.35MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.8V; Mounting Hole Dia:6.35mm; Forward Current If:2mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6.35Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company) - 05C1585 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6.35Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company)
05C1585
Panel Indicator, 6.35Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company) 05C1585
PANEL INDICATOR, 6.35MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.8V; Mounting Hole Dia:6.35mm; Forward Current If:2mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes

PANEL INDICATOR, 6.35MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.8V; Mounting Hole Dia:6.35mm; Forward Current If:2mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05C1585
Product Name Panel Indicator, 6.35Mm, Red, 1.8V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details
SOT 23 RED SMD LED - AM23ID-F - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: SOT-23 SMD LED
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details
4 suppliers