Visual Communications Company, Inc. Panel Mount Indicator, Led, 6.35Mm, Red, 2V; Led Color Vcc (Visual Communications Company) 5100H1

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Red, 2V; Led Color Vcc (Visual Communications Company) - 18M8146 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Red, 2V; Led Color Vcc (Visual Communications Company)
18M8146
Panel Mount Indicator, Led, 6.35Mm, Red, 2V; Led Color Vcc (Visual Communications Company) 18M8146
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 18M8146
Product Name Panel Mount Indicator, Led, 6.35Mm, Red, 2V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details