Visual Communications Company, Inc. Indicator/Display 5100-823

Description
LAMP, INDICATOR, INCANDESCENT, 20.65MM; LAMP BASE TYPE:SCREW; MOUNTING HOLE DIA:17MM; CURRENT RATING:-; SUPPLY VOLTAGE:250V; LENS SHAPE:-; PRODUCT RANGE:-; BULB SIZE:20.65MM; POWER RATING:3W ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
LAMP, INDICATOR, INCANDESCENT, 20.65MM; LAMP BASE TYPE:SCREW; MOUNTING HOLE DIA:17MM; CURRENT RATING:-; SUPPLY VOLTAGE:250V; LENS SHAPE:-; PRODUCT RANGE:-; BULB SIZE:20.65MM; POWER RATING:3W ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Indicator/Display - 110187947 - Radwell International
Willingboro, NJ, United States
Indicator/Display
110187947
Indicator/Display 110187947
LAMP, INDICATOR, INCANDESCENT, 20.65MM; LAMP BASE TYPE:SCREW; MOUNTING HOLE DIA:17MM; CURRENT RATING:-; SUPPLY VOLTAGE:250V; LENS SHAPE:-; PRODUCT RANGE:-; BULB SIZE:20.65MM; POWER RATING:3W ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

LAMP, INDICATOR, INCANDESCENT, 20.65MM; LAMP BASE TYPE:SCREW; MOUNTING HOLE DIA:17MM; CURRENT RATING:-; SUPPLY VOLTAGE:250V; LENS SHAPE:-; PRODUCT RANGE:-; BULB SIZE:20.65MM; POWER RATING:3W ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pilot Lights and Indicator Lights
Product Number 110187947
Product Name Indicator/Display
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713830 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Push Buttons/ 22mm LED Metal Pilot Lights - 2PLB7LB-024 - Altech Corp.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Rated Voltage 24 volts
View Details
2 suppliers
Pilot Light - 10243577 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details