LED Panel Indicator Green Clear 15° 28V 15mA PC Pin
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 44-NKG28H-CGO-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | Green |
| Terminal Type | Straight PC Pins |