Visual Communications Company, Inc. Pmi .250 Led 28V Tab Clear Green Rohs Compliant Vcc (Visual Communications Company) 44-NKG28H-CG0

Description
PMI .250" LED 28V TAB CLEAR GREEN ROHS COMPLIANT: YES
Description
PMI .250" LED 28V TAB CLEAR GREEN ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The PMI .250 LED 28V Tab Clear Green is a panel mount indicator designed for various applications. It features a mounting hole size of 0.250 inches (6.35mm) and operates at a voltage of 28V. This LED indicator utilizes advanced AlInGaP and InGaN technology, ensuring high brightness and low power consumption, using up to 90% less energy than traditional incandescent indicators. The product is compliant with RoHS and REACH regulations, making it suitable for environmentally conscious projects. It is designed for high vibration applications and operates cooler than traditional lamps. The indicator comes with a black bezel that enhances LED contrast and is available with a variety of lens options, including flush and raised designs.

Datasheet Summary
Powered by GS/AI

The PMI .250 LED 28V Tab Clear Green is a panel mount indicator designed for various applications. It features a mounting hole size of 0.250 inches (6.35mm) and operates at a voltage of 28V. This LED indicator utilizes advanced AlInGaP and InGaN technology, ensuring high brightness and low power consumption, using up to 90% less energy than traditional incandescent indicators. The product is compliant with RoHS and REACH regulations, making it suitable for environmentally conscious projects. It is designed for high vibration applications and operates cooler than traditional lamps. The indicator comes with a black bezel that enhances LED contrast and is available with a variety of lens options, including flush and raised designs.

Suppliers

Company
Product
Description
Supplier Links
Pmi .250 Led 28V Tab Clear Green Rohs Compliant Vcc (Visual Communications Company) - 99AC1913 - Newark, An Avnet Company
Chicago, IL, United States
Pmi .250 Led 28V Tab Clear Green Rohs Compliant Vcc (Visual Communications Company)
99AC1913
Pmi .250 Led 28V Tab Clear Green Rohs Compliant Vcc (Visual Communications Company) 99AC1913
PMI .250" LED 28V TAB CLEAR GREEN ROHS COMPLIANT: YES

PMI .250" LED 28V TAB CLEAR GREEN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99AC1913
Product Name Pmi .250 Led 28V Tab Clear Green Rohs Compliant Vcc (Visual Communications Company)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 160 degrees
View Details