Visual Communications Company, Inc. LED Indication - Discrete 4308H7

Description
Yellow LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 4308H7-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
4308H7-ND
LED Indication - Discrete 4308H7-ND
Yellow LED Indication - Discrete 2.2V Radial

Yellow LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 4308H7-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 583 nm (5830 Å)
Viewing Angle 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Mini-mold side view chip LED - SMLA12ENT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x1.15 (t=0.55)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
LED Indication - Discrete - 516-3483-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers