Visual Communications Company, Inc. LED Indication - Discrete 4308H1

Description
Red LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 4308H1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
4308H1-ND
LED Indication - Discrete 4308H1-ND
Red LED Indication - Discrete 1.8V Radial

Red LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 240Mcd, 645Nm; Led Color Vcc (Visual Communications Company) - 93K6779 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 240Mcd, 645Nm; Led Color Vcc (Visual Communications Company)
93K6779
Led, Red, T-1 3/4 (5Mm), 240Mcd, 645Nm; Led Color Vcc (Visual Communications Company) 93K6779
LED, RED, T-1 3/4 (5MM), 240MCD, 645NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:645nm; Luminous Intensity:240mcd; Viewing Angle:24°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 240MCD, 645NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:645nm; Luminous Intensity:240mcd; Viewing Angle:24°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4308H1-ND 93K6779
Product Name LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 240Mcd, 645Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 3/4 (5mm)
LED Type Red Red; Red
Peak Wavelength 645 nm (6450 Å) 645 nm (6450 Å)
Viewing Angle 24 degrees 24 degrees
Luminous Intensity 240 milliCandela 240 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details