Visual Communications Company, Inc. LED Indication - Discrete 4305H7

Description
Yellow LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 4305H7-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
4305H7-ND
LED Indication - Discrete 4305H7-ND
Yellow LED Indication - Discrete 2.2V Radial

Yellow LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Led, Yellow, T-1 3/4 (5Mm), 160Mcd, 585Nm; Led Color Vcc (Visual Communications Company) - 93F3520 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 160Mcd, 585Nm; Led Color Vcc (Visual Communications Company)
93F3520
Led, Yellow, T-1 3/4 (5Mm), 160Mcd, 585Nm; Led Color Vcc (Visual Communications Company) 93F3520
LED, YELLOW, T-1 3/4 (5MM), 160MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:585nm; Luminous Intensity:160mcd; Viewing Angle:30°; MSL:-RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 160MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:585nm; Luminous Intensity:160mcd; Viewing Angle:30°; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
4305H Series Yellow 5 mm 30° 160 mcd 2.2 V Non Diffused Solid State LED -T-1 3/4 - 894-4305H7 - Utmel Electronic Limited
Hong Kong, China
4305H Series Yellow 5 mm 30° 160 mcd 2.2 V Non Diffused Solid State LED -T-1 3/4
894-4305H7
4305H Series Yellow 5 mm 30° 160 mcd 2.2 V Non Diffused Solid State LED -T-1 3/4 894-4305H7
4305H Series Yellow 5 mm 30° 160 mcd 2.2 V Non Diffused Solid State LED -T-1 3/4

4305H Series Yellow 5 mm 30° 160 mcd 2.2 V Non Diffused Solid State LED -T-1 3/4

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4305H7-ND 93F3520 894-4305H7
Product Name LED Indication - Discrete Led, Yellow, T-1 3/4 (5Mm), 160Mcd, 585Nm; Led Color Vcc (Visual Communications Company) 4305H Series Yellow 5 mm 30° 160 mcd 2.2 V Non Diffused Solid State LED -T-1 3/4
LED Package: Radial T-1 3/4 (5mm) Round with Domed Top, 5mm (T-1 3/4), 5.00mm
LED Type Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 40 degrees 30 degrees 30 degrees
Luminous Intensity 25 milliCandela 160 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details