Visual Communications Company, Inc. LED Indication - Discrete 4305H5

Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 4305H5-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
4305H5-ND
LED Indication - Discrete 4305H5-ND
Green LED Indication - Discrete 2.2V Radial

Green LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Led, Green, T-1 3/4 (5Mm), 100Mcd, 563Nm; Led Color Vcc (Visual Communications Company) - 18M1287 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 100Mcd, 563Nm; Led Color Vcc (Visual Communications Company)
18M1287
Led, Green, T-1 3/4 (5Mm), 100Mcd, 563Nm; Led Color Vcc (Visual Communications Company) 18M1287
LED, GREEN, T-1 3/4 (5MM), 100MCD, 563NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:563nm; Luminous Intensity:100mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 100MCD, 563NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:563nm; Luminous Intensity:100mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4305H5-ND 18M1287
Product Name LED Indication - Discrete Led, Green, T-1 3/4 (5Mm), 100Mcd, 563Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 3/4 (5mm)
LED Type Green Green; Green
Peak Wavelength 563 nm (5630 Å) 563 nm (5630 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 50 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers