Visual Communications Company, Inc. LED Indication - Discrete 4305H1

Description
Red LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 4305H1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
4305H1-ND
LED Indication - Discrete 4305H1-ND
Red LED Indication - Discrete 2.1V Radial

Red LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Led, 5Mm, Red, 68Mcd, 650Nm; Led Color Vcc (Visual Communications Company) - 93F3518 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red, 68Mcd, 650Nm; Led Color Vcc (Visual Communications Company)
93F3518
Led, 5Mm, Red, 68Mcd, 650Nm; Led Color Vcc (Visual Communications Company) 93F3518
LED, 5MM, RED, 68MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:68mcd; Viewing Angle:30°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, 5MM, RED, 68MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:650nm; Luminous Intensity:68mcd; Viewing Angle:30°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4305H1-ND 93F3518
Product Name LED Indication - Discrete Led, 5Mm, Red, 68Mcd, 650Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 3/4 (5mm)
LED Type Red Red; Red
Peak Wavelength 645 nm (6450 Å) 650 nm (6500 Å)
Viewing Angle 35 degrees 30 degrees
Luminous Intensity 60 milliCandela 68 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLUYR34M-ND - DigiKey
Specs
LED Package: Radial - 3 Lead, Formed
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 627 nm (5900 to 6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details