Visual Communications Company, Inc. LED Indication - Discrete 4304H5

Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L71533-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L71533-ND
LED Indication - Discrete L71533-ND
Green LED Indication - Discrete 2.1V Radial

Green LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331698-4304H5 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331698-4304H5
Optoelectronics - LED Indication - Discrete 1331698-4304H5
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1331698-4304H5 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green Standard Package: 1,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 40° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 16mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Peak: 572nm Height (Max): 9.98mm Supplier Device Package: T-1 3/4 (5mm) Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: L71533,4304H5-NDR,43 04H5-ND RoHS Status: ROHS3 Compliant

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1331698-4304H5
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Green
Standard Package: 1,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 40°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 16mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Peak: 572nm
Height (Max): 9.98mm
Supplier Device Package: T-1 3/4 (5mm)
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: L71533,4304H5-NDR,4304H5-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Led, Green, T-1 3/4 (5Mm), 10Mcd, 563Nm; Led Color Vcc (Visual Communications Company) - 93K6989 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 10Mcd, 563Nm; Led Color Vcc (Visual Communications Company)
93K6989
Led, Green, T-1 3/4 (5Mm), 10Mcd, 563Nm; Led Color Vcc (Visual Communications Company) 93K6989
LED, GREEN, T-1 3/4 (5MM), 10MCD, 563NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:16mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 10MCD, 563NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:16mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L71533-ND 1331698-4304H5 93K6989
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Green, T-1 3/4 (5Mm), 10Mcd, 563Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 3/4 (5mm)
LED Type Green Green; Green Green; Green
Peak Wavelength 570 nm (5700 Å) 572 nm (5720 Å) 572 nm (5720 Å)
Viewing Angle 45 degrees 40 degrees 40 degrees
Luminous Intensity 45 milliCandela 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series - SLI-343D8U - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers