Visual Communications Company, Inc. Optoelectronics - LED Indication - Discrete 4304H1

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1331718-4304H1 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Red Standard Package: 1,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 40° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Peak: 630nm Height (Max): 9.98mm Supplier Device Package: T-1 3/4 (5mm) Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 4304H1-ND,L71532,430 4H1-NDR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1331718-4304H1 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Red Standard Package: 1,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 40° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Peak: 630nm Height (Max): 9.98mm Supplier Device Package: T-1 3/4 (5mm) Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 4304H1-ND,L71532,430 4H1-NDR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1331718-4304H1 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331718-4304H1
Optoelectronics - LED Indication - Discrete 1331718-4304H1
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1331718-4304H1 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Red Standard Package: 1,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 40° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Peak: 630nm Height (Max): 9.98mm Supplier Device Package: T-1 3/4 (5mm) Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 4304H1-ND,L71532,430 4H1-NDR RoHS Status: ROHS3 Compliant

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1331718-4304H1
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Red
Standard Package: 1,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 40°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Peak: 630nm
Height (Max): 9.98mm
Supplier Device Package: T-1 3/4 (5mm)
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 4304H1-ND,L71532,4304H1-NDR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - L71532-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L71532-ND
LED Indication - Discrete L71532-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 6.3Mcd, 650Nm; Led Color Vcc (Visual Communications Company) - 93K6988 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 6.3Mcd, 650Nm; Led Color Vcc (Visual Communications Company)
93K6988
Led, Red, T-1 3/4 (5Mm), 6.3Mcd, 650Nm; Led Color Vcc (Visual Communications Company) 93K6988
LED, RED, T-1 3/4 (5MM), 6.3MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:10mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 6.3MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:10mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1331718-4304H1 L71532-ND 93K6988
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 6.3Mcd, 650Nm; Led Color Vcc (Visual Communications Company)
LED Type Red; Red Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 40 degrees 40 degrees 40 degrees
Forward Voltage 2 volts 2 volts 2 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details
High brightness chip LED with reflector - SML-Z14Y4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers