Visual Communications Company, Inc. LED Indication - Discrete 4303F7

Description
Yellow LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 4303F7-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
4303F7-ND
LED Indication - Discrete 4303F7-ND
Yellow LED Indication - Discrete 2.1V Radial

Yellow LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED YELLOW DIFFUSED T-1 T/H - 894-4303F7 - Utmel Electronic Limited
Hong Kong, China
LED YELLOW DIFFUSED T-1 T/H
894-4303F7
LED YELLOW DIFFUSED T-1 T/H 894-4303F7
LED YELLOW DIFFUSED T-1 T/H

LED YELLOW DIFFUSED T-1 T/H

Supplier's Site
Led, Yellow, T-1 (3Mm), 10Mcd, 585Nm; Led Color Vcc (Visual Communications Company) - 93F3525 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 10Mcd, 585Nm; Led Color Vcc (Visual Communications Company)
93F3525
Led, Yellow, T-1 (3Mm), 10Mcd, 585Nm; Led Color Vcc (Visual Communications Company) 93F3525
LED, YELLOW, T-1 (3MM), 10MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:10mcd; Viewing Angle:90°; Product Range:-RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 10MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:10mcd; Viewing Angle:90°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4303F7-ND 894-4303F7 93F3525
Product Name LED Indication - Discrete LED YELLOW DIFFUSED T-1 T/H Led, Yellow, T-1 (3Mm), 10Mcd, 585Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 (3mm)
LED Type Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 55 degrees 55 degrees 90 degrees
Luminous Intensity 10 milliCandela 10 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details