Visual Communications Company, Inc. LED Indication - Discrete 4303F1

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 4303F1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
4303F1-ND
LED Indication - Discrete 4303F1-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331701-4303F1 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331701-4303F1
Optoelectronics - LED Indication - Discrete 1331701-4303F1
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1331701-4303F1 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Red Standard Package: 1,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 55° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 16mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Peak: 650nm Height (Max): 6.40mm Supplier Device Package: T-1 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 RoHS Status: ROHS3 Compliant

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1331701-4303F1
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Red
Standard Package: 1,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 55°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 16mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Peak: 650nm
Height (Max): 6.40mm
Supplier Device Package: T-1
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Led, Red, T-1 (3Mm), 10Mcd, 650Nm; Led Color Vcc (Visual Communications Company) - 16M1519 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 10Mcd, 650Nm; Led Color Vcc (Visual Communications Company)
16M1519
Led, Red, T-1 (3Mm), 10Mcd, 650Nm; Led Color Vcc (Visual Communications Company) 16M1519
LED, RED, T-1 (3MM), 10MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:650nm; Luminous Intensity:10mcd; Viewing Angle:90°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, RED, T-1 (3MM), 10MCD, 650NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:650nm; Luminous Intensity:10mcd; Viewing Angle:90°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4303F1-ND 1331701-4303F1 16M1519
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Red, T-1 (3Mm), 10Mcd, 650Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 (3mm)
LED Type Red Red; Red Red; Red
Peak Wavelength 650 nm (6500 Å) 650 nm (6500 Å) 650 nm (6500 Å)
Viewing Angle 55 degrees 55 degrees 90 degrees
Luminous Intensity 16 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEGJE - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details