Visual Communications Company, Inc. LED Indication - Discrete 4302H3-5V

Description
Amber LED Indication - Discrete 5V Radial
Request a Quote Datasheet
Description
Amber LED Indication - Discrete 5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 4302H3-5V-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
4302H3-5V-ND
LED Indication - Discrete 4302H3-5V-ND
Amber LED Indication - Discrete 5V Radial

Amber LED Indication - Discrete 5V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 4302H3-5V-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 583 nm (5830 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
High brightness chip LED with reflector - SML-Z14V4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers