Visual Communications Company, Inc. LED Indication - Discrete 4302H1-5V

Description
Red LED Indication - Discrete 5V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 4302H1-5V-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
4302H1-5V-ND
LED Indication - Discrete 4302H1-5V-ND
Red LED Indication - Discrete 5V Radial

Red LED Indication - Discrete 5V Radial

Buy Now Datasheet
Led, 5Mm, Red, 8Mcd, 635Nm; Led Color Vcc (Visual Communications Company) - 05C1494 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red, 8Mcd, 635Nm; Led Color Vcc (Visual Communications Company)
05C1494
Led, 5Mm, Red, 8Mcd, 635Nm; Led Color Vcc (Visual Communications Company) 05C1494
LED, 5MM, RED, 8MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:5V; Wavelength Typ:635nm; Luminous Intensity:8mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 5MM, RED, 8MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:5V; Wavelength Typ:635nm; Luminous Intensity:8mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4302H1-5V-ND 05C1494
Product Name LED Indication - Discrete Led, 5Mm, Red, 8Mcd, 635Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 3/4 (5mm)
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 8 milliCandela 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-3906-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
4 suppliers