Visual Communications Company, Inc. LED Indication - Discrete 4302H1-12V

Description
Red LED Indication - Discrete 12V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 12V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 4302H1-12V-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
4302H1-12V-ND
LED Indication - Discrete 4302H1-12V-ND
Red LED Indication - Discrete 12V Radial

Red LED Indication - Discrete 12V Radial

Buy Now Datasheet
Led, 5Mm, Red, 8Mcd, 635Nm; Led Color Vcc (Visual Communications Company) - 05C1493 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red, 8Mcd, 635Nm; Led Color Vcc (Visual Communications Company)
05C1493
Led, 5Mm, Red, 8Mcd, 635Nm; Led Color Vcc (Visual Communications Company) 05C1493
LED, 5MM, RED, 8MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:13mA; Forward Voltage:12V; Wavelength Typ:635nm; Luminous Intensity:8mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 5MM, RED, 8MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:13mA; Forward Voltage:12V; Wavelength Typ:635nm; Luminous Intensity:8mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4302H1-12V-ND 05C1493
Product Name LED Indication - Discrete Led, 5Mm, Red, 8Mcd, 635Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 3/4 (5mm)
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 8 milliCandela 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details