Visual Communications Company, Inc. LED Indication - Discrete 4302F1-12V

Description
Red LED Indication - Discrete 12V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 12V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 4302F1-12V-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
4302F1-12V-ND
LED Indication - Discrete 4302F1-12V-ND
Red LED Indication - Discrete 12V Radial

Red LED Indication - Discrete 12V Radial

Buy Now Datasheet
Led, 3Mm, Red, 8Mcd, 635Nm; Led Color Vcc (Visual Communications Company) - 05C1488 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Red, 8Mcd, 635Nm; Led Color Vcc (Visual Communications Company)
05C1488
Led, 3Mm, Red, 8Mcd, 635Nm; Led Color Vcc (Visual Communications Company) 05C1488
LED, 3MM, RED, 8MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:13mA; Forward Voltage:12V; Wavelength Typ:635nm; Luminous Intensity:8mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 3MM, RED, 8MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:13mA; Forward Voltage:12V; Wavelength Typ:635nm; Luminous Intensity:8mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4302F1-12V-ND 05C1488
Product Name LED Indication - Discrete Led, 3Mm, Red, 8Mcd, 635Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 (3mm)
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 8 milliCandela 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details