Visual Communications Company, Inc. LED Indication - Discrete 4301H1/5

Description
Green, Red LED Indication - Discrete 2.2V Green, 2.2V Red Radial
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2.2V Green, 2.2V Red Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 4301H1/5-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
4301H1/5-ND
LED Indication - Discrete 4301H1/5-ND
Green, Red LED Indication - Discrete 2.2V Green, 2.2V Red Radial

Green, Red LED Indication - Discrete 2.2V Green, 2.2V Red Radial

Buy Now Datasheet
Led, T-1 3/4, Red / Green, Radial; Led Color Vcc (Visual Communications Company) - 95F9397 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1 3/4, Red / Green, Radial; Led Color Vcc (Visual Communications Company)
95F9397
Led, T-1 3/4, Red / Green, Radial; Led Color Vcc (Visual Communications Company) 95F9397
LED, T-1 3/4, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:50°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:- RoHS Compliant: Yes

LED, T-1 3/4, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:50°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4301H1/5-ND 95F9397
Product Name LED Indication - Discrete Led, T-1 3/4, Red / Green, Radial; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 3/4 (5mm)
LED Type Red; Green; Multi-Colored Red; Green; Green, Red
Peak Wavelength 568 to 650 nm (5680 to 6500 Å)
Viewing Angle 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED Indication - Discrete - ALMD-EL3D-VX002 - 1143349-ALMD-EL3D-VX002 - Win Source Electronics
Specs
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 30 degrees
View Details
3 suppliers