Visual Communications Company, Inc. LED Indication - Discrete 4301F1/5

Description
Green, Red LED Indication - Discrete 2.1V Green, 1.8V Red Radial
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2.1V Green, 1.8V Red Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 4301F1/5-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
4301F1/5-ND
LED Indication - Discrete 4301F1/5-ND
Green, Red LED Indication - Discrete 2.1V Green, 1.8V Red Radial

Green, Red LED Indication - Discrete 2.1V Green, 1.8V Red Radial

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331704-4301F1/5 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331704-4301F1/5
Optoelectronics - LED Indication - Discrete 1331704-4301F1/5
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1331704-4301F1/5 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green, Red Standard Package: 1,000 Mounting: Through Hole Configuration: Bidirectional Viewing Angle: 100° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 12.6mcd Green, 3.7mcd Red Voltage - Forward (Vf) (Typ): 2.1V Green, 1.8V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 660nm Red Supplier Device Package: T-1 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1331704-4301F1/5
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Green, Red
Standard Package: 1,000
Mounting: Through Hole
Configuration: Bidirectional
Viewing Angle: 100°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 12.6mcd Green, 3.7mcd Red
Voltage - Forward (Vf) (Typ): 2.1V Green, 1.8V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Peak: 565nm Green, 660nm Red
Supplier Device Package: T-1
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Led Lamp; Led Color Vcc (Visual Communications Company) - 16M1518 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp; Led Color Vcc (Visual Communications Company)
16M1518
Led Lamp; Led Color Vcc (Visual Communications Company) 16M1518
LED LAMP; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 12.6mcd, G 3.7mcd; Forward Voltage / Color:R 1.8V, G 2.1V RoHS Compliant: Yes

LED LAMP; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:-; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 12.6mcd, G 3.7mcd; Forward Voltage / Color:R 1.8V, G 2.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4301F1/5-ND 1331704-4301F1/5 16M1518
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led Lamp; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 (3mm)
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red Red; Green; Green, Red
Peak Wavelength 565 to 660 nm (5650 to 6600 Å) 565 nm (5650 Å)
Viewing Angle 100 degrees 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Circular high-brightness LED lamp - SLI-343MC - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers