Visual Communications Company, Inc. Panel Mount Indicator, Led, 5.61Mm, Green, 2.2V; Led Color Vcc (Visual Communications Company) 3990A5

Description
PANEL MOUNT INDICATOR, LED, 5.61MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:5.61mm; Forward Current If:10mA; Luminous Intensity:16mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.61MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:5.61mm; Forward Current If:10mA; Luminous Intensity:16mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.61Mm, Green, 2.2V; Led Color Vcc (Visual Communications Company) - 05C1453 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.61Mm, Green, 2.2V; Led Color Vcc (Visual Communications Company)
05C1453
Panel Mount Indicator, Led, 5.61Mm, Green, 2.2V; Led Color Vcc (Visual Communications Company) 05C1453
PANEL MOUNT INDICATOR, LED, 5.61MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:5.61mm; Forward Current If:10mA; Luminous Intensity:16mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.61MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:5.61mm; Forward Current If:10mA; Luminous Intensity:16mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05C1453
Product Name Panel Mount Indicator, Led, 5.61Mm, Green, 2.2V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details