Visual Communications Company, Inc. Indicator, Led Panel Mount, Red, 2V; Led Color Vcc (Visual Communications Company) 3990A1

Description
INDICATOR, LED PANEL MOUNT, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:5.51mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MOUNT, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:5.51mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mount, Red, 2V; Led Color Vcc (Visual Communications Company) - 05C1451 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, Red, 2V; Led Color Vcc (Visual Communications Company)
05C1451
Indicator, Led Panel Mount, Red, 2V; Led Color Vcc (Visual Communications Company) 05C1451
INDICATOR, LED PANEL MOUNT, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:5.51mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:5.51mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05C1451
Product Name Indicator, Led Panel Mount, Red, 2V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
3W High Power LED - ASMT-AR30-AST00 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 140 degrees
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details