Visual Communications Company, Inc. Lamp, Indicator, Neon, Red, 250V; Supply Voltage Leecraft 35-2111T

Description
LAMP, INDICATOR, NEON, RED, 250V; Supply Voltage:250V; Lamp Base Type:Solder Terminal; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:35 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, RED, 250V; Supply Voltage:250V; Lamp Base Type:Solder Terminal; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:35 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Red, 250V; Supply Voltage Leecraft - 60F1429 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Red, 250V; Supply Voltage Leecraft
60F1429
Lamp, Indicator, Neon, Red, 250V; Supply Voltage Leecraft 60F1429
LAMP, INDICATOR, NEON, RED, 250V; Supply Voltage:250V; Lamp Base Type:Solder Terminal; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:35 Series; Colour:Red RoHS Compliant: Yes

LAMP, INDICATOR, NEON, RED, 250V; Supply Voltage:250V; Lamp Base Type:Solder Terminal; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Cylindrical; Current Rating:-; Product Range:35 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 60F1429
Product Name Lamp, Indicator, Neon, Red, 250V; Supply Voltage Leecraft
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104840 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB5LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers
N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details