Visual Communications Company, Inc. Lamp, Indicator, Incandescent, Red; Lamp Base Type Leecraft 32RG18-2211

Description
LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:Wire Leaded; Luminous Intensity:-; Supply Voltage:28V; Power Rating:-; Lens Shape:-; Current Rating:40mA; Bulb Size:-; Color:Red; Mounting Hole Dia:12.7mm RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:Wire Leaded; Luminous Intensity:-; Supply Voltage:28V; Power Rating:-; Lens Shape:-; Current Rating:40mA; Bulb Size:-; Color:Red; Mounting Hole Dia:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, Red; Lamp Base Type Leecraft - 16F793 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, Red; Lamp Base Type Leecraft
16F793
Lamp, Indicator, Incandescent, Red; Lamp Base Type Leecraft 16F793
LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:Wire Leaded; Luminous Intensity:-; Supply Voltage:28V; Power Rating:-; Lens Shape:-; Current Rating:40mA; Bulb Size:-; Color:Red; Mounting Hole Dia:12.7mm RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, RED; Lamp Base Type:Wire Leaded; Luminous Intensity:-; Supply Voltage:28V; Power Rating:-; Lens Shape:-; Current Rating:40mA; Bulb Size:-; Color:Red; Mounting Hole Dia:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Lamps
Product Number 16F793
Product Name Lamp, Indicator, Incandescent, Red; Lamp Base Type Leecraft
Lamp Type Lighting Products > More Lighting Products
Unlock Full Specs
to access all available technical data

Similar Products

800B 16 mm Push-Button Incandescent Bulb - 800B-N2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
Hollow cathode lamp - L233-23NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details