Visual Communications Company, Inc. Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft 32R-2911

Description
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Square; Current Rating:-; Product Range:32 Series; Colour:Red; Power Rating:330mW RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Square; Current Rating:-; Product Range:32 Series; Colour:Red; Power Rating:330mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft - 60F1290 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft
60F1290
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft 60F1290
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Square; Current Rating:-; Product Range:32 Series; Colour:Red; Power Rating:330mW RoHS Compliant: Yes

LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Square; Current Rating:-; Product Range:32 Series; Colour:Red; Power Rating:330mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 60F1290
Product Name Lamp, Indicator, Neon, Red, 125V; Supply Voltage Leecraft
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1345553 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
22mm Illuminated Mushroom Push Button - 2ALM6LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details