Altech Corp. 22mm Illuminated Mushroom Push Button 2ALM6LB-024

Description
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Request a Quote Datasheet
Description
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated Mushroom Push Button - 2ALM6LB-024 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Mushroom Push Button
2ALM6LB-024
22mm Illuminated Mushroom Push Button 2ALM6LB-024
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ALM6LB-024
Product Name 22mm Illuminated Mushroom Push Button
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL7LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL3LB-1-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL1LB-6-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details