Visual Communications Company, Inc. Indicator, Incandescent Lamp; Lamp Base Type Leecraft 31G1-2112T

Description
INDICATOR, INCANDESCENT LAMP; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:200mA; Supply Voltage:6V; Lens Shape:Rectangular; Product Range:VCC - 31 Series RoHS Compliant: Yes
Datasheet
Description
INDICATOR, INCANDESCENT LAMP; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:200mA; Supply Voltage:6V; Lens Shape:Rectangular; Product Range:VCC - 31 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Incandescent Lamp; Lamp Base Type Leecraft - 83H8970 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Incandescent Lamp; Lamp Base Type Leecraft
83H8970
Indicator, Incandescent Lamp; Lamp Base Type Leecraft 83H8970
INDICATOR, INCANDESCENT LAMP; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:200mA; Supply Voltage:6V; Lens Shape:Rectangular; Product Range:VCC - 31 Series RoHS Compliant: Yes

INDICATOR, INCANDESCENT LAMP; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:200mA; Supply Voltage:6V; Lens Shape:Rectangular; Product Range:VCC - 31 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 83H8970
Product Name Indicator, Incandescent Lamp; Lamp Base Type Leecraft
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Height 55.88 mm (2.2 inch)
View Details