Visual Communications Company, Inc. Panel Indicators, Pilot Lights 2622QK5

Description
"Neon Panel Indicator Green 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Green 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - L50355-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
L50355-ND
Panel Indicators, Pilot Lights L50355-ND
"Neon Panel Indicator Green 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator Green 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Neon Panel Indicator; Supply Voltage Vcc (Visual Communications Company) - 18M8032 - Newark, An Avnet Company
Chicago, IL, United States
Neon Panel Indicator; Supply Voltage Vcc (Visual Communications Company)
18M8032
Neon Panel Indicator; Supply Voltage Vcc (Visual Communications Company) 18M8032
NEON PANEL INDICATOR; Supply Voltage:125VAC; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:-; Lens Shape:Dome; Current Rating:-; Product Range:2622QK Series; Colour:Green; Forward Voltage:125V RoHS Compliant: Yes

NEON PANEL INDICATOR; Supply Voltage:125VAC; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:-; Lens Shape:Dome; Current Rating:-; Product Range:2622QK Series; Colour:Green; Forward Voltage:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number L50355-ND 18M8032
Product Name Panel Indicators, Pilot Lights Neon Panel Indicator; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-420-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
RSL Radiant Wiring Modules - RSL-WMHM-120-240GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
Voltage type AC AC
Rated Voltage 120 to 240 volts
View Details