Visual Communications Company, Inc. Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company) 25P-606A

Description
LENS CAP, 606-5100/5200 SERIES LED IND; Lens Type:-; Beam Type:-; LED Lens Color:Amber; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Product Range:-; Colour:Amber; Lens Height:0.375" RoHS Compliant: Yes
Description
LENS CAP, 606-5100/5200 SERIES LED IND; Lens Type:-; Beam Type:-; LED Lens Color:Amber; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Product Range:-; Colour:Amber; Lens Height:0.375" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company) - 02F3691 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company)
02F3691
Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company) 02F3691
LENS CAP, 606-5100/5200 SERIES LED IND; Lens Type:-; Beam Type:-; LED Lens Color:Amber; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Product Range:-; Colour:Amber; Lens Height:0.375" RoHS Compliant: Yes

LENS CAP, 606-5100/5200 SERIES LED IND; Lens Type:-; Beam Type:-; LED Lens Color:Amber; Lens Diameter:0.625"; Lens Shape:-; Lens Material:-; Product Range:-; Colour:Amber; Lens Height:0.375" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 02F3691
Product Name Lens Cap, 606-5100/5200 Series Led Ind; Lens Type Vcc (Visual Communications Company)
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Tapered Caps & Plugs - 49201 - Jergens, Inc.
Specs
Features Tapered
View Details
GP Series/Heavy Duty - Non-Threaded Tapered Dual Function Plastic Caps and Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
Material Polyethylene (PE)
View Details