Visual Communications Company, Inc. Panel Indicator, 7.87Mm, Yellow, 24V; Led Color Vcc (Visual Communications Company) 2191U7-24V

Description
PANEL INDICATOR, 7.87MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:7.874mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:2191U Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 7.87MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:7.874mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:2191U Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 7.87Mm, Yellow, 24V; Led Color Vcc (Visual Communications Company) - 05C1352 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 7.87Mm, Yellow, 24V; Led Color Vcc (Visual Communications Company)
05C1352
Panel Indicator, 7.87Mm, Yellow, 24V; Led Color Vcc (Visual Communications Company) 05C1352
PANEL INDICATOR, 7.87MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:7.874mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:2191U Series RoHS Compliant: Yes

PANEL INDICATOR, 7.87MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:7.874mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:2191U Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05C1352
Product Name Panel Indicator, 7.87Mm, Yellow, 24V; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 1497-XZCDGK50W-3VUCT-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details