Visual Communications Company, Inc. Panel Indicator, 7.87Mm, Green, 12V; Led Color Vcc (Visual Communications Company) 2191U5-12V

Description
PANEL INDICATOR, 7.87MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:7.874mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:2191U Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 7.87MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:7.874mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:2191U Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 7.87Mm, Green, 12V; Led Color Vcc (Visual Communications Company) - 05C1350 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 7.87Mm, Green, 12V; Led Color Vcc (Visual Communications Company)
05C1350
Panel Indicator, 7.87Mm, Green, 12V; Led Color Vcc (Visual Communications Company) 05C1350
PANEL INDICATOR, 7.87MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:7.874mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:2191U Series RoHS Compliant: Yes

PANEL INDICATOR, 7.87MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:7.874mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:2191U Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05C1350
Product Name Panel Indicator, 7.87Mm, Green, 12V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details