Visual Communications Company, Inc. Panel Mount Indicator, Led, 7.87Mm, Red, 24V; Led Color Vcc (Visual Communications Company) 2191U1-24V

Description
PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:-; Forward Voltage:24V; Length:40.4mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:-; Forward Voltage:24V; Length:40.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.87Mm, Red, 24V; Led Color Vcc (Visual Communications Company) - 99F5714 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.87Mm, Red, 24V; Led Color Vcc (Visual Communications Company)
99F5714
Panel Mount Indicator, Led, 7.87Mm, Red, 24V; Led Color Vcc (Visual Communications Company) 99F5714
PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:-; Forward Voltage:24V; Length:40.4mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:-; Forward Voltage:24V; Length:40.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99F5714
Product Name Panel Mount Indicator, Led, 7.87Mm, Red, 24V; Led Color Vcc (Visual Communications Company)
LED Package: 40.4mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 100 degrees
View Details
LED Indication - Discrete - 754-1074-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers